Vishay Intertechnology, Inc. Through Hole Resistors CPR15R1800KE10

Description
180 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
180 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15R1800KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R1800KE10-ND
Through Hole Resistors CPR15R1800KE10-ND
180 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

180 mOhms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 180m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R1800KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R1800KE10
Res Wirewound 180m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R1800KE10
Res Wirewound 180m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 180m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15R1800KE10-ND CPR15R1800KE10
Product Name Through Hole Resistors Res Wirewound 180m Ohm 10% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details