Vishay Intertechnology, Inc. Through Hole Resistors CPR15R1600JE10

Description
160 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
160 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15R1600JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R1600JE10-ND
Through Hole Resistors CPR15R1600JE10-ND
160 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

160 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 160m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R1600JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R1600JE10
Res Wirewound 160m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R1600JE10
Res Wirewound 160m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 160m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15R1600JE10-ND CPR15R1600JE10
Product Name Through Hole Resistors Res Wirewound 160m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details