Vishay Intertechnology, Inc. Through Hole Resistors CPR15R1500JE10

Description
150 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15R1500JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15R1500JE10-ND
Through Hole Resistors CPR15R1500JE10-ND
150 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

150 mOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 150m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR15R1500JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR15R1500JE10
Res Wirewound 150m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR15R1500JE10
Res Wirewound 150m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 150m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15R1500JE10-ND CPR15R1500JE10
Product Name Through Hole Resistors Res Wirewound 150m Ohm 5% 15W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers