Vishay Intertechnology, Inc. Through Hole Resistors CPR1582R00KE10

Description
82 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
82 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1582R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1582R00KE10-ND
Through Hole Resistors CPR1582R00KE10-ND
82 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

82 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 82 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1582R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1582R00KE10
Res Wirewound 82 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1582R00KE10
Res Wirewound 82 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 82 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1582R00KE10-ND CPR1582R00KE10
Product Name Through Hole Resistors Res Wirewound 82 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details