Vishay Intertechnology, Inc. Through Hole Resistors CPR1582R00JE10

Description
82 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
82 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1582R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1582R00JE10-ND
Through Hole Resistors CPR1582R00JE10-ND
82 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

82 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 82 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1582R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1582R00JE10
Res Wirewound 82 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1582R00JE10
Res Wirewound 82 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 82 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1582R00JE10-ND CPR1582R00JE10
Product Name Through Hole Resistors Res Wirewound 82 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129387-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details