Vishay Intertechnology, Inc. Through Hole Resistors CPR157R500KE10

Description
7.5 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR157R500KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR157R500KE10-ND
Through Hole Resistors CPR157R500KE10-ND
7.5 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

7.5 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 7.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR157R500KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR157R500KE10
Res Wirewound 7.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR157R500KE10
Res Wirewound 7.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 7.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR157R500KE10-ND CPR157R500KE10
Product Name Through Hole Resistors Res Wirewound 7.5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details