Vishay Intertechnology, Inc. Through Hole Resistors CPR1575R00KE10

Description
75 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
75 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1575R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1575R00KE10-ND
Through Hole Resistors CPR1575R00KE10-ND
75 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

75 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 75 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1575R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1575R00KE10
Res Wirewound 75 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1575R00KE10
Res Wirewound 75 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 75 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1575R00KE10-ND CPR1575R00KE10
Product Name Through Hole Resistors Res Wirewound 75 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details