Vishay Intertechnology, Inc. Through Hole Resistors CPR15680R0JE10

Description
680 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
680 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15680R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15680R0JE10-ND
Through Hole Resistors CPR15680R0JE10-ND
680 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

680 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 680 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15680R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15680R0JE10
Res Wirewound 680 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15680R0JE10
Res Wirewound 680 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 680 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15680R0JE10-ND CPR15680R0JE10
Product Name Through Hole Resistors Res Wirewound 680 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers