Vishay Intertechnology, Inc. Res Wirewound 62 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1562R00KE10

Description
Res Wirewound 62 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 62 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1562R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1562R00KE10
Res Wirewound 62 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1562R00KE10
Res Wirewound 62 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 62 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1562R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1562R00KE10-ND
Through Hole Resistors CPR1562R00KE10-ND
62 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

62 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1562R00KE10 CPR1562R00KE10-ND
Product Name Res Wirewound 62 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details