Vishay Intertechnology, Inc. Through Hole Resistors CPR15620R0KE10

Description
620 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
620 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15620R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15620R0KE10-ND
Through Hole Resistors CPR15620R0KE10-ND
620 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

620 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 620 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15620R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15620R0KE10
Res Wirewound 620 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15620R0KE10
Res Wirewound 620 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 620 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15620R0KE10-ND CPR15620R0KE10
Product Name Through Hole Resistors Res Wirewound 620 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details