Vishay Intertechnology, Inc. Res Wirewound 620 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15620R0JE10

Description
Res Wirewound 620 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 620 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15620R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15620R0JE10
Res Wirewound 620 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15620R0JE10
Res Wirewound 620 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 620 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15620R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15620R0JE10-ND
Through Hole Resistors CPR15620R0JE10-ND
620 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

620 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15620R0JE10 CPR15620R0JE10-ND
Product Name Res Wirewound 620 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details