Vishay Intertechnology, Inc. Res Wirewound 5.1 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR155R100JE10

Description
Res Wirewound 5.1 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 5.1 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR155R100JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR155R100JE10
Res Wirewound 5.1 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR155R100JE10
Res Wirewound 5.1 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 5.1 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR155R100JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR155R100JE10-ND
Through Hole Resistors CPR155R100JE10-ND
5.1 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.1 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR155R100JE10 CPR155R100JE10-ND
Product Name Res Wirewound 5.1 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers