Vishay Intertechnology, Inc. Through Hole Resistors CPR155R000KF10

Description
5 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
5 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR155R000KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR155R000KF10-ND
Through Hole Resistors CPR155R000KF10-ND
5 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole - CPR155R000KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole
CPR155R000KF10
Res Wirewound 5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole CPR155R000KF10
Res Wirewound 5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole

Res Wirewound 5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR155R000KF10-ND CPR155R000KF10
Product Name Through Hole Resistors Res Wirewound 5 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers