Vishay Intertechnology, Inc. Res Wirewound 4 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR154R000KE10

Description
Res Wirewound 4 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 4 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR154R000KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR154R000KE10
Res Wirewound 4 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR154R000KE10
Res Wirewound 4 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 4 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR154R000KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR154R000KE10-ND
Through Hole Resistors CPR154R000KE10-ND
4 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR154R000KE10 CPR154R000KE10-ND
Product Name Res Wirewound 4 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details