Vishay Intertechnology, Inc. Through Hole Resistors CPR1543R00JE10

Description
43 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
43 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1543R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1543R00JE10-ND
Through Hole Resistors CPR1543R00JE10-ND
43 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

43 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 43 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1543R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1543R00JE10
Res Wirewound 43 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1543R00JE10
Res Wirewound 43 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 43 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1543R00JE10-ND CPR1543R00JE10
Product Name Through Hole Resistors Res Wirewound 43 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details