Vishay Intertechnology, Inc. Through Hole Resistors CPR15430R0KE10

Description
430 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
430 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15430R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15430R0KE10-ND
Through Hole Resistors CPR15430R0KE10-ND
430 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

430 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 430 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15430R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15430R0KE10
Res Wirewound 430 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15430R0KE10
Res Wirewound 430 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 430 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15430R0KE10-ND CPR15430R0KE10
Product Name Through Hole Resistors Res Wirewound 430 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details