Vishay Intertechnology, Inc. Res Wirewound 3.9 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR153R900JF10

Description
Res Wirewound 3.9 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 3.9 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR153R900JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR153R900JF10
Res Wirewound 3.9 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR153R900JF10
Res Wirewound 3.9 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.9 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR153R900JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR153R900JF10-ND
Through Hole Resistors CPR153R900JF10-ND
3.9 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.9 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR153R900JF10 CPR153R900JF10-ND
Product Name Res Wirewound 3.9 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C712KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details