Vishay Intertechnology, Inc. Res Wirewound 3.6 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR153R600JE10

Description
Res Wirewound 3.6 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 3.6 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR153R600JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR153R600JE10
Res Wirewound 3.6 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR153R600JE10
Res Wirewound 3.6 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.6 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR153R600JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR153R600JE10-ND
Through Hole Resistors CPR153R600JE10-ND
3.6 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.6 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR153R600JE10 CPR153R600JE10-ND
Product Name Res Wirewound 3.6 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details