Vishay Intertechnology, Inc. Res Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR153R300KE10

Description
Res Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR153R300KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR153R300KE10
Res Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR153R300KE10
Res Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR153R300KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR153R300KE10-ND
Through Hole Resistors CPR153R300KE10-ND
3.3 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.3 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR153R300KE10 CPR153R300KE10-ND
Product Name Res Wirewound 3.3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details