Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR153R000KE10

Description
Res Wirewound 3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR153R000KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR153R000KE10
Res Wirewound 3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR153R000KE10
Res Wirewound 3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR153R000KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR153R000KE10-ND
Through Hole Resistors CPR153R000KE10-ND
3 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR153R000KE10 CPR153R000KE10-ND
Product Name Res Wirewound 3 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1630012-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details