Vishay Intertechnology, Inc. Through Hole Resistors CPR1539R00JE10

Description
39 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
39 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1539R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1539R00JE10-ND
Through Hole Resistors CPR1539R00JE10-ND
39 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

39 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 39 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1539R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1539R00JE10
Res Wirewound 39 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1539R00JE10
Res Wirewound 39 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 39 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1539R00JE10-ND CPR1539R00JE10
Product Name Through Hole Resistors Res Wirewound 39 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details