Vishay Intertechnology, Inc. Res Wirewound 390 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15390R0KE10

Description
Res Wirewound 390 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 390 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15390R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15390R0KE10
Res Wirewound 390 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15390R0KE10
Res Wirewound 390 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 390 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15390R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15390R0KE10-ND
Through Hole Resistors CPR15390R0KE10-ND
390 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

390 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15390R0KE10 CPR15390R0KE10-ND
Product Name Res Wirewound 390 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details