Vishay Intertechnology, Inc. Through Hole Resistors CPR1536R00KE10

Description
36 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
36 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR1536R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1536R00KE10-ND
Through Hole Resistors CPR1536R00KE10-ND
36 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

36 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 36 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1536R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1536R00KE10
Res Wirewound 36 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1536R00KE10
Res Wirewound 36 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 36 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR1536R00KE10-ND CPR1536R00KE10
Product Name Through Hole Resistors Res Wirewound 36 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers