Vishay Intertechnology, Inc. Res Wirewound 360 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15360R0KE10

Description
Res Wirewound 360 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 360 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15360R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15360R0KE10
Res Wirewound 360 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15360R0KE10
Res Wirewound 360 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 360 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15360R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15360R0KE10-ND
Through Hole Resistors CPR15360R0KE10-ND
360 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

360 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15360R0KE10 CPR15360R0KE10-ND
Product Name Res Wirewound 360 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details