Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1533R00JE10

Description
Res Wirewound 33 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1533R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1533R00JE10
Res Wirewound 33 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1533R00JE10
Res Wirewound 33 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 33 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1533R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1533R00JE10-ND
Through Hole Resistors CPR1533R00JE10-ND
33 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

33 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1533R00JE10 CPR1533R00JE10-ND
Product Name Res Wirewound 33 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 2-1623732-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details