Vishay Intertechnology, Inc. Res Wirewound 330 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15330R0KE10

Description
Res Wirewound 330 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 330 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15330R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15330R0KE10
Res Wirewound 330 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15330R0KE10
Res Wirewound 330 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 330 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15330R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15330R0KE10-ND
Through Hole Resistors CPR15330R0KE10-ND
330 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

330 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15330R0KE10 CPR15330R0KE10-ND
Product Name Res Wirewound 330 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers