Vishay Intertechnology, Inc. Res Wirewound 30 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1530R00KE10

Description
Res Wirewound 30 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 30 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1530R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1530R00KE10
Res Wirewound 30 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1530R00KE10
Res Wirewound 30 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 30 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1530R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1530R00KE10-ND
Through Hole Resistors CPR1530R00KE10-ND
30 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

30 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1530R00KE10 CPR1530R00KE10-ND
Product Name Res Wirewound 30 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details