Vishay Intertechnology, Inc. Res Wirewound 30 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1530R00JE10

Description
Res Wirewound 30 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 30 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1530R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1530R00JE10
Res Wirewound 30 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1530R00JE10
Res Wirewound 30 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 30 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1530R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1530R00JE10-ND
Through Hole Resistors CPR1530R00JE10-ND
30 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

30 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1530R00JE10 CPR1530R00JE10-ND
Product Name Res Wirewound 30 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details