Vishay Intertechnology, Inc. Through Hole Resistors CPR15300R0JE10

Description
300 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
300 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR15300R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15300R0JE10-ND
Through Hole Resistors CPR15300R0JE10-ND
300 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

300 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 300 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15300R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15300R0JE10
Res Wirewound 300 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15300R0JE10
Res Wirewound 300 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 300 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR15300R0JE10-ND CPR15300R0JE10
Product Name Through Hole Resistors Res Wirewound 300 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - C7180RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details