Vishay Intertechnology, Inc. Through Hole Resistors CPR152R700KF10

Description
2.7 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR152R700KF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR152R700KF10-ND
Through Hole Resistors CPR152R700KF10-ND
2.7 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.7 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR152R700KF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR152R700KF10
Res Wirewound 2.7 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR152R700KF10
Res Wirewound 2.7 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.7 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR152R700KF10-ND CPR152R700KF10
Product Name Through Hole Resistors Res Wirewound 2.7 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers