Vishay Intertechnology, Inc. Through Hole Resistors CPR152R700KE10

Description
2.7 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR152R700KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR152R700KE10-ND
Through Hole Resistors CPR152R700KE10-ND
2.7 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.7 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR152R700KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR152R700KE10
Res Wirewound 2.7 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR152R700KE10
Res Wirewound 2.7 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.7 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR152R700KE10-ND CPR152R700KE10
Product Name Through Hole Resistors Res Wirewound 2.7 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers