Vishay Intertechnology, Inc. Res Wirewound 2.4 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR152R400JE10

Description
Res Wirewound 2.4 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 2.4 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR152R400JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR152R400JE10
Res Wirewound 2.4 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR152R400JE10
Res Wirewound 2.4 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.4 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR152R400JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR152R400JE10-ND
Through Hole Resistors CPR152R400JE10-ND
2.4 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.4 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR152R400JE10 CPR152R400JE10-ND
Product Name Res Wirewound 2.4 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details