Vishay Intertechnology, Inc. Through Hole Resistors CPR152R200JE10

Description
2.2 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR152R200JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR152R200JE10-ND
Through Hole Resistors CPR152R200JE10-ND
2.2 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR152R200JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR152R200JE10
Res Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR152R200JE10
Res Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR152R200JE10-ND CPR152R200JE10
Product Name Through Hole Resistors Res Wirewound 2.2 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details