Vishay Intertechnology, Inc. Res Wirewound 270 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15270R0JE10

Description
Res Wirewound 270 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 270 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15270R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15270R0JE10
Res Wirewound 270 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15270R0JE10
Res Wirewound 270 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 270 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15270R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15270R0JE10-ND
Through Hole Resistors CPR15270R0JE10-ND
270 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

270 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15270R0JE10 CPR15270R0JE10-ND
Product Name Res Wirewound 270 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details