Vishay Intertechnology, Inc. Res Wirewound 250 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15250R0JF10

Description
Res Wirewound 250 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 250 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15250R0JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15250R0JF10
Res Wirewound 250 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15250R0JF10
Res Wirewound 250 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 250 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15250R0JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15250R0JF10-ND
Through Hole Resistors CPR15250R0JF10-ND
250 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

250 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15250R0JF10 CPR15250R0JF10-ND
Product Name Res Wirewound 250 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details