Vishay Intertechnology, Inc. Res Wirewound 240 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15240R0KE10

Description
Res Wirewound 240 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 240 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15240R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15240R0KE10
Res Wirewound 240 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15240R0KE10
Res Wirewound 240 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 240 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15240R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15240R0KE10-ND
Through Hole Resistors CPR15240R0KE10-ND
240 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

240 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15240R0KE10 CPR15240R0KE10-ND
Product Name Res Wirewound 240 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details