Res Wirewound 20 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
20 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR1520R00KE10 | CPR1520R00KE10-ND |
| Product Name | Res Wirewound 20 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial |
| Tolerance | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 400 ±ppm/°C |
| Power Rating | 15 watts | 15 watts |