Vishay Intertechnology, Inc. Through Hole Resistors CPR151R800KE10

Description
1.8 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.8 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR151R800KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR151R800KE10-ND
Through Hole Resistors CPR151R800KE10-ND
1.8 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.8 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.8 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR151R800KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR151R800KE10
Res Wirewound 1.8 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R800KE10
Res Wirewound 1.8 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.8 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR151R800KE10-ND CPR151R800KE10
Product Name Through Hole Resistors Res Wirewound 1.8 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 2-1630024-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers