Vishay Intertechnology, Inc. Res Wirewound 1.8 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R800JE10

Description
Res Wirewound 1.8 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.8 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR151R800JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR151R800JE10
Res Wirewound 1.8 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R800JE10
Res Wirewound 1.8 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.8 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR151R800JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR151R800JE10-ND
Through Hole Resistors CPR151R800JE10-ND
1.8 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.8 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR151R800JE10 CPR151R800JE10-ND
Product Name Res Wirewound 1.8 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details