Vishay Intertechnology, Inc. Res Wirewound 1.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R600KE10

Description
Res Wirewound 1.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR151R600KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR151R600KE10
Res Wirewound 1.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R600KE10
Res Wirewound 1.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR151R600KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR151R600KE10-ND
Through Hole Resistors CPR151R600KE10-ND
1.6 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.6 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR151R600KE10 CPR151R600KE10-ND
Product Name Res Wirewound 1.6 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers