Vishay Intertechnology, Inc. Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R100KE10

Description
Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR151R100KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR151R100KE10
Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151R100KE10
Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR151R100KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR151R100KE10-ND
Through Hole Resistors CPR151R100KE10-ND
1.1 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.1 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR151R100KE10 CPR151R100KE10-ND
Product Name Res Wirewound 1.1 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details