Vishay Intertechnology, Inc. Res Wirewound 1.6K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151K600JE10

Description
Res Wirewound 1.6K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.6K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR151K600JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR151K600JE10
Res Wirewound 1.6K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151K600JE10
Res Wirewound 1.6K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.6K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR151K600JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR151K600JE10-ND
Through Hole Resistors CPR151K600JE10-ND
1.6 kOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.6 kOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR151K600JE10 CPR151K600JE10-ND
Product Name Res Wirewound 1.6K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details