Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151K500JE10

Description
Res Wirewound 1.5K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR151K500JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR151K500JE10
Res Wirewound 1.5K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151K500JE10
Res Wirewound 1.5K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.5K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR151K500JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR151K500JE10-ND
Through Hole Resistors CPR151K500JE10-ND
1.5 kOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.5 kOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR151K500JE10 CPR151K500JE10-ND
Product Name Res Wirewound 1.5K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details