Vishay Intertechnology, Inc. Res Wirewound 1.1K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151K100JE10

Description
Res Wirewound 1.1K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 1.1K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR151K100JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR151K100JE10
Res Wirewound 1.1K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR151K100JE10
Res Wirewound 1.1K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.1K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR151K100JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR151K100JE10-ND
Through Hole Resistors CPR151K100JE10-ND
1.1 kOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1.1 kOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR151K100JE10 CPR151K100JE10-ND
Product Name Res Wirewound 1.1K Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers