Vishay Intertechnology, Inc. Res Wirewound 150 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15150R0JE10

Description
Res Wirewound 150 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 150 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15150R0JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15150R0JE10
Res Wirewound 150 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15150R0JE10
Res Wirewound 150 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 150 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15150R0JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15150R0JE10-ND
Through Hole Resistors CPR15150R0JE10-ND
150 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

150 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15150R0JE10 CPR15150R0JE10-ND
Product Name Res Wirewound 150 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details