Vishay Intertechnology, Inc. Res Wirewound 14 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1514R00JF10

Description
Res Wirewound 14 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 14 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1514R00JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1514R00JF10
Res Wirewound 14 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1514R00JF10
Res Wirewound 14 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 14 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1514R00JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1514R00JF10-ND
Through Hole Resistors CPR1514R00JF10-ND
14 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

14 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1514R00JF10 CPR1514R00JF10-ND
Product Name Res Wirewound 14 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details