Vishay Intertechnology, Inc. Res Wirewound 13 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1513R00JE10

Description
Res Wirewound 13 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 13 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR1513R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR1513R00JE10
Res Wirewound 13 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR1513R00JE10
Res Wirewound 13 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 13 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR1513R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR1513R00JE10-ND
Through Hole Resistors CPR1513R00JE10-ND
13 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

13 Ohms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR1513R00JE10 CPR1513R00JE10-ND
Product Name Res Wirewound 13 Ohm 5% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details