Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15100R0KE10

Description
Res Wirewound 100 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR15100R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR15100R0KE10
Res Wirewound 100 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR15100R0KE10
Res Wirewound 100 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 100 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR15100R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR15100R0KE10-ND
Through Hole Resistors CPR15100R0KE10-ND
100 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 Ohms ±10% 15W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR15100R0KE10 CPR15100R0KE10-ND
Product Name Res Wirewound 100 Ohm 10% 15W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers