Vishay Intertechnology, Inc. Res Wirewound 910m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R9100JE10

Description
Res Wirewound 910m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 910m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R9100JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R9100JE10
Res Wirewound 910m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R9100JE10
Res Wirewound 910m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 910m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR10R9100JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R9100JE10-ND
Through Hole Resistors CPR10R9100JE10-ND
910 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

910 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR10R9100JE10 CPR10R9100JE10-ND
Product Name Res Wirewound 910m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details