Vishay Intertechnology, Inc. Through Hole Resistors CPR10R8200JE10

Description
820 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
820 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR10R8200JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR10R8200JE10-ND
Through Hole Resistors CPR10R8200JE10-ND
820 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

820 mOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 820m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR10R8200JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR10R8200JE10
Res Wirewound 820m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR10R8200JE10
Res Wirewound 820m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 820m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR10R8200JE10-ND CPR10R8200JE10
Product Name Through Hole Resistors Res Wirewound 820m Ohm 5% 10W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers